Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA
IC REG LINEAR 3.3V 250MA 8HSOPA
LDO Voltage Regulators VOLTAGE REGULATOR
IC REG LINEAR 3.3V 250MA 8HSOPA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1662-2916-2-ND | S-1212B33-E8T1U | S-1212B33-E8T1U | S-1212B33-E8T1U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |