ABLIC Inc. 1.6V 250MA SOT23 Voltage Regulator IC S-1206B16-M3T1U

Description
IC REG LINEAR 1.6V 250MA SOT23-3 Product overview: S-1206B16-M3T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B16-M3T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.6V 250MA SOT23-3 Product overview: S-1206B16-M3T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B16-M3T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6V 250MA SOT23 Voltage Regulator IC
776-S-1206B16-M3T1U
1.6V 250MA SOT23 Voltage Regulator IC 776-S-1206B16-M3T1U
IC REG LINEAR 1.6V 250MA SOT23-3 Product overview: S-1206B16-M3T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B16-M3T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.6V 250MA SOT23-3 Product overview: S-1206B16-M3T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B16-M3T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247891-S-1206B16-M3T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247891-S-1206B16-M3T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247891-S-1206B16-M3T1U
Win Source Part Number: 1247891-S-1206B16-M3 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1206 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 1.6V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.5 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1206 Voltage Dropout (Max): 0.53V @ 100mA

Win Source Part Number: 1247891-S-1206B16-M3T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1206
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.6V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1206
Voltage Dropout (Max): 0.53V @ 100mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1206B16-M3T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1206B16-M3T1U
PMIC - Voltage Regulators - Linear S-1206B16-M3T1U
IC REG LINEAR 1.6V 250MA SOT23-3

IC REG LINEAR 1.6V 250MA SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1206B16-M3T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1206B16-M3T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1206B16-M3T1U
IC REG LINEAR 1.6V 250MA SOT23-3

IC REG LINEAR 1.6V 250MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1206B16-M3T1U
LDO Voltage Regulators S-1206B16-M3T1U
LDO Voltage Regulators LINEAR LDO REG HI 1uA Iq 250mA Iout

LDO Voltage Regulators LINEAR LDO REG HI 1uA Iq 250mA Iout

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1206B16-M3T1U 1247891-S-1206B16-M3T1U S-1206B16-M3T1U S-1206B16-M3T1U S-1206B16-M3T1U
Product Name 1.6V 250MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; Tape & Reel (TR) SOT23
Output Voltage 1.6 volts 1.6 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
VIN 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A3982SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.4800 amps
View Details
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details