ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-11L10D25-I6T2U

Description
Win Source Part Number: 1248129-S-11L10D25-I 6T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-11L10B/D Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 16 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 3.65V Voltage - Output (Min/Fixed): 2.5V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 55dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 900 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-11L10 Product Status: Not For New Designs Voltage Dropout (Max): 0.29V @ 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1248129-S-11L10D25-I 6T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-11L10B/D Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 16 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 3.65V Voltage - Output (Min/Fixed): 2.5V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 55dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 900 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-11L10 Product Status: Not For New Designs Voltage Dropout (Max): 0.29V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248129-S-11L10D25-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248129-S-11L10D25-I6T2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248129-S-11L10D25-I6T2U
Win Source Part Number: 1248129-S-11L10D25-I 6T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-11L10B/D Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 16 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 3.65V Voltage - Output (Min/Fixed): 2.5V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 55dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 900 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-11L10 Product Status: Not For New Designs Voltage Dropout (Max): 0.29V @ 100mA

Win Source Part Number: 1248129-S-11L10D25-I6T2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-11L10B/D
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 16 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.65V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 55dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 900 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-11L10
Product Status: Not For New Designs
Voltage Dropout (Max): 0.29V @ 100mA

Buy Now Datasheet
Singapore, Singapore
2.5V 0.15A LDO Voltage Regulator IC
699-S-11L10D25-I6T2U
2.5V 0.15A LDO Voltage Regulator IC 699-S-11L10D25-I6T2U
LDO Regulator 2.5V Pos 0.15A 6-Pin SNT-A(H) SMT Product overview: S-11L10D25-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-11L10D25-I6T2U can be used for catalog matching and distributor lookup.

LDO Regulator 2.5V Pos 0.15A 6-Pin SNT-A(H) SMT Product overview: S-11L10D25-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-11L10D25-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - S-11L10D25-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-11L10D25-I6T2U
PMIC - Voltage Regulators - Linear S-11L10D25-I6T2U
IC REG LINEAR 2.5V 150MA SNT6A

IC REG LINEAR 2.5V 150MA SNT6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-11L10D25-I6T2U
LDO Voltage Regulators S-11L10D25-I6T2U
LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT

LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1248129-S-11L10D25-I6T2U 699-S-11L10D25-I6T2U S-11L10D25-I6T2U S-11L10D25-I6T2U
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.5V 0.15A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SNT-A(H)
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data