ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-11L10D29-M5T1U S-11L10D29-M5T1U

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093335-S-11L10D29-M 5T1U Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093335-S-11L10D29-M 5T1U Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-11L10D29-M5T1U - 1093335-S-11L10D29-M5T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-11L10D29-M5T1U
1093335-S-11L10D29-M5T1U
PMIC - PMIC - Voltage Regulators - Linear - S-11L10D29-M5T1U 1093335-S-11L10D29-M5T1U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093335-S-11L10D29-M 5T1U Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093335-S-11L10D29-M5T1U
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-11L10D29-M5T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-11L10D29-M5T1U
PMIC - Voltage Regulators - Linear S-11L10D29-M5T1U
IC REG LINEAR 2.9V 150MA SOT23-5

IC REG LINEAR 2.9V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-11L10D29-M5T1U
LDO Voltage Regulators S-11L10D29-M5T1U
LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT

LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1093335-S-11L10D29-M5T1U S-11L10D29-M5T1U S-11L10D29-M5T1U
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-11L10D29-M5T1U PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4933KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.75-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details