ABLIC Inc. 1.4V 0.15A LDO Voltage Regulator IC S-11L10D14-I6T2U

Description
LDO Regulator Pos 1.4V 0.15A 6-Pin SNT-A(H) T/R Product overview: S-11L10D14-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.4V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-11L10D14-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 1.4V 0.15A 6-Pin SNT-A(H) T/R Product overview: S-11L10D14-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.4V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-11L10D14-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.4V 0.15A LDO Voltage Regulator IC
699-S-11L10D14-I6T2U
1.4V 0.15A LDO Voltage Regulator IC 699-S-11L10D14-I6T2U
LDO Regulator Pos 1.4V 0.15A 6-Pin SNT-A(H) T/R Product overview: S-11L10D14-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.4V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-11L10D14-I6T2U can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.4V 0.15A 6-Pin SNT-A(H) T/R Product overview: S-11L10D14-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.4V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-11L10D14-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248119-S-11L10D14-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248119-S-11L10D14-I6T2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248119-S-11L10D14-I6T2U
Win Source Part Number: 1248119-S-11L10D14-I 6T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-11L10B/D Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 16 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 3.65V Voltage - Output (Min/Fixed): 1.4V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 55dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 900 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-11L10 Product Status: Not For New Designs Voltage Dropout (Max): 0.36V @ 100mA

Win Source Part Number: 1248119-S-11L10D14-I6T2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-11L10B/D
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 16 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.65V
Voltage - Output (Min/Fixed): 1.4V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 55dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 900 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-11L10
Product Status: Not For New Designs
Voltage Dropout (Max): 0.36V @ 100mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-11L10D14-I6T2U
LDO Voltage Regulators S-11L10D14-I6T2U
LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT

LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-11L10D14-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-11L10D14-I6T2U
PMIC - Voltage Regulators - Linear S-11L10D14-I6T2U
IC REG LINEAR 1.4V 150MA SNT6A

IC REG LINEAR 1.4V 150MA SNT6A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-S-11L10D14-I6T2U 1248119-S-11L10D14-I6T2U S-11L10D14-I6T2U S-11L10D14-I6T2U
Product Name 1.4V 0.15A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SNT-A(H) Other; Tape & Reel (TR)
Output Voltage 1.4 volts
Regulator Type Standard
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details