The S-1212B50-E8T1U is a linear voltage regulator from the S-1212B/D Series by Lingto Electronic Limited. It provides a selectable output voltage range from 2.5 V to 16.0 V in 0.1 V steps, with an input voltage range of 3.0 V to 36 V. The device is capable of delivering an output current of up to 250 mA, provided the input voltage exceeds the output voltage by at least 2.0 V. This regulator features a low current consumption of 6.5 OºA during operation and only 0.1 OºA during power-off, contributing to extended battery life. It includes built-in overcurrent protection and thermal shutdown circuits, ensuring safe operation under various conditions. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of applications, including industrial equipment and home appliances. The S-1212B50-E8T1U is available in multiple package types, including HSOP-8A, which facilitates integration into various designs. It is also lead-free and halogen-free, aligning with modern environmental standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA
IC REG LINEAR 5V 250MA 8HSOPA
IC REG LINEAR 5V 250MA 8HSOPA
LDO Voltage Regulators VOLTAGE REGULATOR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1662-1477-2-ND | S-1212B50-E8T1U | S-1212B50-E8T1U | S-1212B50-E8T1U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |