ABLIC Inc. 1.8V 0.43V LDO Voltage Regulator IC S-1312A18-A4T1U3

Description
Fixed Positive LDO Regulator, 1.8V, 0.43V Dropout, CMOS, PDSO4, 0.80 X 0.80 MM, HALOGEN FREE AND LEAD FREE, HSNT-4 Product overview: S-1312A18-A4T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.43V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.43V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1312A18-A4T1U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.8V, 0.43V Dropout, CMOS, PDSO4, 0.80 X 0.80 MM, HALOGEN FREE AND LEAD FREE, HSNT-4 Product overview: S-1312A18-A4T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.43V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.43V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1312A18-A4T1U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.43V LDO Voltage Regulator IC
776-S-1312A18-A4T1U3
1.8V 0.43V LDO Voltage Regulator IC 776-S-1312A18-A4T1U3
Fixed Positive LDO Regulator, 1.8V, 0.43V Dropout, CMOS, PDSO4, 0.80 X 0.80 MM, HALOGEN FREE AND LEAD FREE, HSNT-4 Product overview: S-1312A18-A4T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.43V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.43V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1312A18-A4T1U3 can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.8V, 0.43V Dropout, CMOS, PDSO4, 0.80 X 0.80 MM, HALOGEN FREE AND LEAD FREE, HSNT-4 Product overview: S-1312A18-A4T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.43V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.43V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1312A18-A4T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1312A18-A4T1U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1312A18-A4T1U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1312A18-A4T1U3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-A

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-A

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-1312A18-A4T1U3 - 1093399-S-1312A18-A4T1U3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1312A18-A4T1U3
1093399-S-1312A18-A4T1U3
PMIC - PMIC - Voltage Regulators - Linear - S-1312A18-A4T1U3 1093399-S-1312A18-A4T1U3
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093399-S-1312A18-A4 T1U3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: HSNT-4-A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093399-S-1312A18-A4T1U3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: HSNT-4-A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1312A18-A4T1U3
LDO Voltage Regulators S-1312A18-A4T1U3
LDO Voltage Regulators 150MA VOLT REG ULTRA LOW IQ

LDO Voltage Regulators 150MA VOLT REG ULTRA LOW IQ

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1312A18-A4T1U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1312A18-A4T1U3
PMIC - Voltage Regulators - Linear S-1312A18-A4T1U3
IC REG LINEAR 1.8V 150MA HSNT4-A

IC REG LINEAR 1.8V 150MA HSNT4-A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1312A18-A4T1U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1312A18-A4T1U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1312A18-A4T1U3
IC REG LINEAR 1.8V 150MA HSNT4-A

IC REG LINEAR 1.8V 150MA HSNT4-A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-1312A18-A4T1U3 S-1312A18-A4T1U3-ND 1093399-S-1312A18-A4T1U3 S-1312A18-A4T1U3 S-1312A18-A4T1U3 S-1312A18-A4T1U3
Product Name 1.8V 0.43V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - S-1312A18-A4T1U3 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 4.30E-4 volts 0.4300 volts
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 4-SMD, Flat Leads Exposed Pad Other; HSNT-4-A
Unlock Full Specs
to access all available technical data