IC REG LINEAR 3.8V 250MA SOT23-3 Product overview: S-1206B38-M3T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B38-M3T1U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1247959-S-1206B38-M3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1206
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.8V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1463-1,1662-146
Base Product Number: S-1206
Voltage Dropout (Max): 0.23V @ 100mA
LDO Voltage Regulators LINEAR LDO REG HI 1uA Iq 250mA Iout
IC REG LINEAR 3.8V 250MA SOT23-3
IC REG LINEAR 3.8V 250MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1206B38-M3T1U | 1247959-S-1206B38-M3T1U | S-1206B38-M3T1U | S-1206B38-M3T1U | S-1206B38-M3T1U |
| Product Name | 3.8V 250MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | SOT23 | ||
| Output Voltage | 3.8 volts | 3.8 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| VIN | 6.5 volts |