Win Source Part Number: 1089606-S-1206B45-U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1206
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 4.5V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1206
Voltage Dropout (Max): 0.23V @ 100mA
IC REG LINEAR 4.5V 250MA SOT89-3 Product overview: S-1206B45-U3T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B45-U3T1U can be used for catalog matching and distributor lookup.
IC REG LINEAR 4.5V 250MA SOT89-3
LDO Voltage Regulators LINEAR LDO REG HI 1uA Iq 250mA Iout
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1089606-S-1206B45-U3T1U | 776-S-1206B45-U3T1U | S-1206B45-U3T1U | S-1206B45-U3T1U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 4.5V 250MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT89; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection |