Fixed Positive LDO Regulator, 1.3V, 0.73V Dropout, CMOS, PDSO6, SNT-6 Product overview: S-1206B13-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 0.73V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 0.73V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B13-I6T2U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1247888-S-1206B13-I6
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1206
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.3V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1206
Voltage Dropout (Max): 0.73V @ 100mA
IC REG LINEAR 1.3V 250MA SNT6A
IC REG LINEAR 1.3V 250MA SNT6A
LDO Voltage Regulators LINEAR LDO REG HI 1uA Iq 250mA Iout
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1206B13-I6T2U | 1247888-S-1206B13-I6T2U | S-1206B13-I6T2U | S-1206B13-I6T2U | S-1206B13-I6T2U |
| Product Name | 1.3V 0.73V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 7.30E-4 volts | 0.7300 volts | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) |