ABLIC Inc. 4.5V 0.19V LDO Voltage Regulator IC S-1200B45-I6T2U

Description
Fixed Positive LDO Regulator, 4.5V, 0.19V Dropout, CMOS, PDSO6, SNT-6 Product overview: S-1200B45-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 0.19V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 0.19V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B45-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 4.5V, 0.19V Dropout, CMOS, PDSO6, SNT-6 Product overview: S-1200B45-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 0.19V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 0.19V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B45-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 0.19V LDO Voltage Regulator IC
776-S-1200B45-I6T2U
4.5V 0.19V LDO Voltage Regulator IC 776-S-1200B45-I6T2U
Fixed Positive LDO Regulator, 4.5V, 0.19V Dropout, CMOS, PDSO6, SNT-6 Product overview: S-1200B45-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 0.19V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 0.19V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B45-I6T2U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 4.5V, 0.19V Dropout, CMOS, PDSO6, SNT-6 Product overview: S-1200B45-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 0.19V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 0.19V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B45-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-1426-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-1426-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-1426-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248086-S-1200B45-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248086-S-1200B45-I6T2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248086-S-1200B45-I6T2U
Win Source Part Number: 1248086-S-1200B45-I6 T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1200 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 4.5V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 65dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-1426-2,1662-142 6-6,S-1200B45-I6T2U, 1662-1426-1 Base Product Number: S-1200 Voltage Dropout (Max): 0.19V @ 100mA

Win Source Part Number: 1248086-S-1200B45-I6T2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1200
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.5V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1426-2,1662-1426-6,S-1200B45-I6T2U,1662-1426-1
Base Product Number: S-1200
Voltage Dropout (Max): 0.19V @ 100mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1200B45-I6T2U
LDO Voltage Regulators S-1200B45-I6T2U
LDO Voltage Regulators Linear LDO reg Hi 18uA Iq 150mA Iout

LDO Voltage Regulators Linear LDO reg Hi 18uA Iq 150mA Iout

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1200B45-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1200B45-I6T2U
PMIC - Voltage Regulators - Linear S-1200B45-I6T2U
IC REG LINEAR 4.5V 150MA SNT6A

IC REG LINEAR 4.5V 150MA SNT6A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1200B45-I6T2U 1662-1426-2-ND 1248086-S-1200B45-I6T2U S-1200B45-I6T2U S-1200B45-I6T2U
Product Name 4.5V 0.19V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Dropout Voltage 1.90E-4 volts 0.1900 volts 0.1900 volts
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-SMD, Flat Leads Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 4.5V Power Management IC - 713-BQ27426YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139509P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
Motor Drivers, Controllers - A3950SEUTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details