ABLIC Inc. 4.1V 150MA Voltage Regulator IC S-1200B41-I6T2U

Description
IC REG LINEAR 4.1V 150MA SNT6A Product overview: S-1200B41-I6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B41-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.1V 150MA SNT6A Product overview: S-1200B41-I6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B41-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.1V 150MA Voltage Regulator IC
776-S-1200B41-I6T2U
4.1V 150MA Voltage Regulator IC 776-S-1200B41-I6T2U
IC REG LINEAR 4.1V 150MA SNT6A Product overview: S-1200B41-I6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B41-I6T2U can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.1V 150MA SNT6A Product overview: S-1200B41-I6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1200B41-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1200B41-I6T2U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1200B41-I6T2U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1200B41-I6T2U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248045-S-1200B41-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248045-S-1200B41-I6T2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248045-S-1200B41-I6T2U
Win Source Part Number: 1248045-S-1200B41-I6 T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1200 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 4.1V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 65dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1200 Voltage Dropout (Max): 0.19V @ 100mA

Win Source Part Number: 1248045-S-1200B41-I6T2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1200
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.1V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1200
Voltage Dropout (Max): 0.19V @ 100mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1200B41-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1200B41-I6T2U
PMIC - Voltage Regulators - Linear S-1200B41-I6T2U
IC REG LINEAR 4.1V 150MA SNT6A

IC REG LINEAR 4.1V 150MA SNT6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1200B41-I6T2U
LDO Voltage Regulators S-1200B41-I6T2U
LDO Voltage Regulators Linear LDO reg Hi 18uA Iq 150mA Iout

LDO Voltage Regulators Linear LDO reg Hi 18uA Iq 150mA Iout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1200B41-I6T2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1200B41-I6T2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1200B41-I6T2U
IC REG LINEAR 4.1V 150MA SNT6A

IC REG LINEAR 4.1V 150MA SNT6A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-1200B41-I6T2U S-1200B41-I6T2U-ND 1248045-S-1200B41-I6T2U S-1200B41-I6T2U S-1200B41-I6T2U S-1200B41-I6T2U
Product Name 4.1V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads Other; Tape & Reel (TR)
Output Voltage 4.1 volts 4.1 volts 4.1 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 10 volts 10 volts
Unlock Full Specs
to access all available technical data