ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-1212BC0-E8T1U

Description
Win Source Part Number: 1247878-S-1212BC0-E8 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1212B/D Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 8.5 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 12V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HSOPA Temperature Range - Operating: -40°C ~ 105°C (TA) PSRR: 30dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3.5 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-1212BC0-E8T1U,1662 -S-1212BC0-E8T1UCT,1 662-S-1212BC0-E8T1UT R,1662-S-1212BC0-E8T 1UDKR Base Product Number: S-1212 Voltage Dropout (Max): 0.8V @ 250mA (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1247878-S-1212BC0-E8 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1212B/D Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 8.5 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 12V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HSOPA Temperature Range - Operating: -40°C ~ 105°C (TA) PSRR: 30dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3.5 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-1212BC0-E8T1U,1662 -S-1212BC0-E8T1UCT,1 662-S-1212BC0-E8T1UT R,1662-S-1212BC0-E8T 1UDKR Base Product Number: S-1212 Voltage Dropout (Max): 0.8V @ 250mA (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247878-S-1212BC0-E8T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247878-S-1212BC0-E8T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247878-S-1212BC0-E8T1U
Win Source Part Number: 1247878-S-1212BC0-E8 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1212B/D Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 8.5 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 12V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HSOPA Temperature Range - Operating: -40°C ~ 105°C (TA) PSRR: 30dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3.5 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-1212BC0-E8T1U,1662 -S-1212BC0-E8T1UCT,1 662-S-1212BC0-E8T1UT R,1662-S-1212BC0-E8T 1UDKR Base Product Number: S-1212 Voltage Dropout (Max): 0.8V @ 250mA (Typ)

Win Source Part Number: 1247878-S-1212BC0-E8T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1212B/D
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8.5 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 12V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HSOPA
Temperature Range - Operating: -40°C ~ 105°C (TA)
PSRR: 30dB (100Hz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: S-1212BC0-E8T1U,1662-S-1212BC0-E8T1UCT,1662-S-1212BC0-E8T1UTR,1662-S-1212BC0-E8T1UDKR
Base Product Number: S-1212
Voltage Dropout (Max): 0.8V @ 250mA (Typ)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-S-1212BC0-E8T1UDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-S-1212BC0-E8T1UDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-S-1212BC0-E8T1UDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-S-1212BC0-E8T1UTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-S-1212BC0-E8T1UTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-S-1212BC0-E8T1UTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-S-1212BC0-E8T1UCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-S-1212BC0-E8T1UCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-S-1212BC0-E8T1UCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Buy Now Datasheet
Singapore, Singapore
12V 250MA Voltage Regulator IC
776-S-1212BC0-E8T1U
12V 250MA Voltage Regulator IC 776-S-1212BC0-E8T1U
IC REG LINEAR 12V 250MA 8HSOPA Product overview: S-1212BC0-E8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1212BC0-E8T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 250MA 8HSOPA Product overview: S-1212BC0-E8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1212BC0-E8T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - S-1212BC0-E8T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1212BC0-E8T1U
PMIC - Voltage Regulators - Linear S-1212BC0-E8T1U
IC REG LINEAR 12V 250MA 8HSOPA

IC REG LINEAR 12V 250MA 8HSOPA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1212BC0-E8T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1212BC0-E8T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1212BC0-E8T1U
IC REG LINEAR 12V 250MA 8HSOPA

IC REG LINEAR 12V 250MA 8HSOPA

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1212BC0-E8T1U
LDO Voltage Regulators S-1212BC0-E8T1U
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1247878-S-1212BC0-E8T1U 1662-S-1212BC0-E8T1UDKR-ND 776-S-1212BC0-E8T1U S-1212BC0-E8T1U S-1212BC0-E8T1U S-1212BC0-E8T1U
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 250MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOIC; Other; Tape & Reel SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR)
Special Features Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable Input Overcurrent Protection; Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data