Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP500K331A-TR RP500K331A-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892214-RP500K331A-TR Series: RP500x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA 6-UFDFN Exposed Pad Package: 6-UFDFN Exposed Pad Package: Reel - TR Family Name: RP500 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892214-RP500K331A-TR Series: RP500x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA 6-UFDFN Exposed Pad Package: 6-UFDFN Exposed Pad Package: Reel - TR Family Name: RP500 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP500K331A-TR - 892214-RP500K331A-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP500K331A-TR
892214-RP500K331A-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP500K331A-TR 892214-RP500K331A-TR
Manufacturer: Ricoh Win Source Part Number: 892214-RP500K331A-TR Series: RP500x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA 6-UFDFN Exposed Pad Package: 6-UFDFN Exposed Pad Package: Reel - TR Family Name: RP500 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892214-RP500K331A-TR
Series: RP500x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA 6-UFDFN Exposed Pad
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Family Name: RP500
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1820-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
RP500K331A-TR
Switching Voltage Regulators RP500K331A-TR
Switching Voltage Regulators 600mA PWM/VFM Step-down DCDC Converter with Synchronous Rectifier

Switching Voltage Regulators 600mA PWM/VFM Step-down DCDC Converter with Synchronous Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 892214-RP500K331A-TR RP500K331A-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP500K331A-TR Switching Voltage Regulators
Package Type Other; DFN(PLP)1820-6
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227218 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiple Output Reg. For Auto Lcd Displays - A8603KESTR-R - Allegro MicroSystems Inc.
Specs
Configuration / Function Boost
View Details
5 suppliers