Manufacturer: Ricoh
Win Source Part Number: 726499-RP508K131B5-T
Manufacturer Homepage: www.ricoh.com
Reference case: BGA
Reference Date Code: 1604+Rohs
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 600mA 6MHz PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 726499-RP508K131B5-TR | RP508K131B5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP508K131B5-TR | Switching Voltage Regulators |