Fixed Positive LDO Regulator, 5.5V, 0.26V Dropout, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-1111B55MC-NZOTFG from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 0.26V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 0.26V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1111B55MC-NZOT
Win Source Part Number: 1249577-S-1111B55MC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1111
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1111
Product Status: Not For New Designs
Voltage Dropout (Max): 0.26V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 5.5V 150MA SOT23-5
IC REG LINEAR 5.5V 150MA SOT23-5
LDO Voltage Regulators LINEAR LDO REG HI 50UA IQ 150MA IOUT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1111B55MC-NZOTFG | 1249577-S-1111B55MC-NZOTFG | S-1111B55MC-NZOTFG-ND | S-1111B55MC-NZOTFG | S-1111B55MC-NZOTFG | S-1111B55MC-NZOTFG |
| Product Name | 5.5V 0.26V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 2.60E-4 volts | 0.2600 volts | 0.2600 volts | |||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 |