Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RQ5RW19CA-TR-FE RQ5RW19CA-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 932406-RQ5RW19CA-TR- FE Series: Rx5RW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: RQ5RW19 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932406-RQ5RW19CA-TR- FE Series: Rx5RW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: RQ5RW19 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RQ5RW19CA-TR-FE - 932406-RQ5RW19CA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RQ5RW19CA-TR-FE
932406-RQ5RW19CA-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RQ5RW19CA-TR-FE 932406-RQ5RW19CA-TR-FE
Manufacturer: Ricoh Win Source Part Number: 932406-RQ5RW19CA-TR- FE Series: Rx5RW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: RQ5RW19 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 932406-RQ5RW19CA-TR-FE
Series: Rx5RW
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5RW19
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RQ5RW19CA-TR-FE
LDO Voltage Regulators RQ5RW19CA-TR-FE
LDO Voltage Regulators Low Supply Current 8V Input Voltage Regulator

LDO Voltage Regulators Low Supply Current 8V Input Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 932406-RQ5RW19CA-TR-FE RQ5RW19CA-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RQ5RW19CA-TR-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A5989GEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.6 to 3.2 amps
VIN 8 to 40 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL7 - 910696-ADP3330ART-3.6-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details