Manufacturer: Ricoh
Win Source Part Number: 932391-RP504K181D-E2
Series: RP504x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP504
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Switching Voltage Regulators 600mA PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 932391-RP504K181D-E2 | RP504K181D-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP504K181D-E2 | Switching Voltage Regulators |
| Package Type | SOT23; Other; SOT-23-5 |