Manufacturer: Ricoh
Win Source Part Number: 892217-RP504L181D-TR
Series: RP504x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-XFDFN Exposed Pad
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP504
Categories: Integrated Circuits (ICs)
Case / Package: DFN1616-6B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Switching Voltage Regulators Buck DC/DC Converter
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892217-RP504L181D-TR | RP504L181D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP504L181D-TR | Switching Voltage Regulators |
| Package Type | Other; DFN1616-6B |