Manufacturer: Ricoh
Win Source Part Number: 892213-RP500K151A-TR
Series: RP500x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 900mA 6-UFDFN Exposed Pad
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Family Name: RP500
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1820-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Switching Voltage Regulators 600mA PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892213-RP500K151A-TR | RP500K151A-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP500K151A-TR | Switching Voltage Regulators |
| Package Type | Other; DFN(PLP)1820-6 |