Manufacturer: Ricoh
Win Source Part Number: 892220-RP508K121B-TR
Series: RP508K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-XFDFN
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP508
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1212-6F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Switching Voltage Regulators Buck DC/DC Converter
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892220-RP508K121B-TR | RP508K121B-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP508K121B-TR | Switching Voltage Regulators |
| Package Type | Other; DFN(PLP)1212-6F |