Manufacturer: Ricoh
Win Source Part Number: 932407-RQ5RW25AA-TR-
Series: Rx5RW
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5RW25
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators Low Supply Current 8V Input Voltage Regulator
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 932407-RQ5RW25AA-TR-FE | RQ5RW25AA-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RQ5RW25AA-TR-FE | LDO Voltage Regulators |
| Output Polarity | Positive |