ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1111B46MC-NZFTFG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1111B46MC-NZFTFG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1111B46MC-NZFTFG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1111B46MC-NZFTFG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249573-S-1111B46MC-NZFTFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249573-S-1111B46MC-NZFTFG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249573-S-1111B46MC-NZFTFG
Win Source Part Number: 1249573-S-1111B46MC- NZFTFG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1111 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 4.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1111 Product Status: Not For New Designs Voltage Dropout (Max): 0.26V @ 100mA

Win Source Part Number: 1249573-S-1111B46MC-NZFTFG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1111
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 4.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1111
Product Status: Not For New Designs
Voltage Dropout (Max): 0.26V @ 100mA

Buy Now Datasheet
Singapore, Singapore
4.6V 0.26V SOT-23 LDO Voltage Regulator IC
776-S-1111B46MC-NZFTFG
4.6V 0.26V SOT-23 LDO Voltage Regulator IC 776-S-1111B46MC-NZFTFG
Fixed Positive LDO Regulator, 4.6V, 0.26V Dropout, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-1111B46MC-NZFTFG from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 0.26V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 0.26V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1111B46MC-NZFT FG can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 4.6V, 0.26V Dropout, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-1111B46MC-NZFTFG from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 0.26V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 0.26V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1111B46MC-NZFTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1111B46MC-NZFTFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1111B46MC-NZFTFG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1111B46MC-NZFTFG
IC REG LINEAR 4.6V 150MA SOT23-5

IC REG LINEAR 4.6V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1111B46MC-NZFTFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1111B46MC-NZFTFG
PMIC - Voltage Regulators - Linear S-1111B46MC-NZFTFG
IC REG LINEAR 4.6V 150MA SOT23-5

IC REG LINEAR 4.6V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1111B46MC-NZFTFG
LDO Voltage Regulators S-1111B46MC-NZFTFG
LDO Voltage Regulators LINEAR LDO REG HI 50UA IQ 150MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 50UA IQ 150MA IOUT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-1111B46MC-NZFTFG-ND 1249573-S-1111B46MC-NZFTFG 776-S-1111B46MC-NZFTFG S-1111B46MC-NZFTFG S-1111B46MC-NZFTFG S-1111B46MC-NZFTFG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 4.6V 0.26V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7106310 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1500 amps
View Details
Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details