Manufacturer: Ricoh
Win Source Part Number: 932395-RP509Z181B-E2
Series: RP509x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WFBGA, WLCSP
Package: 6-WFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP509
Categories: Integrated Circuits (ICs)
Case / Package: WLCSP-6-P6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Switching Voltage Regulators 0.5A/1A 6MHz PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 932395-RP509Z181B-E2-F | RP509Z181B-E2-F |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RP509Z181B-E2-F | Switching Voltage Regulators |
| Package Type | Other; WLCSP-6-P6 |