Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Fixed Positive LDO Regulator, 3.5V, 0.26V Dropout, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-1111B35MC-NYUTFG from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 0.26V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 0.26V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1111B35MC-NYUT
Win Source Part Number: 1249570-S-1111B35MC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1111
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1111
Product Status: Not For New Designs
Voltage Dropout (Max): 0.26V @ 100mA
LDO Voltage Regulators LINEAR LDO REG HI 50UA IQ 150MA IOUT
IC REG LINEAR 3.5V 150MA SOT23-5
IC REG LINEAR 3.5V 150MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1111B35MC-NYUTFG-ND | 776-S-1111B35MC-NYUTFG | 1249570-S-1111B35MC-NYUTFG | S-1111B35MC-NYUTFG | S-1111B35MC-NYUTFG | S-1111B35MC-NYUTFG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.5V 0.26V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel (TR) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |