Manufacturer: Ricoh
Win Source Part Number: 892152-RP111L101D-TR
Series: RP111x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP111
Categories: Integrated Circuits (ICs)
Case / Package: DFN1212-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Fixed Positive LDO Regulator, 1V, 0.64V Dropout, CMOS, PDSO6
LDO Voltage Regulators Low Voltage Good Load Transient Response 500mA Voltage Regulator (LDO Regulator)
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 892152-RP111L101D-TR | RP111L101D-TR | RP111L101D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP111L101D-TR | LDO Voltage Regulators | |
| Output Polarity | Positive |