Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP111N281D-TR-FE RP111N281D-TR-FE

Description
Fixed Positive LDO Regulator, 2.8V, 0.34V Dropout, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.8V, 0.34V Dropout, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP111N281D-TR-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.34V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.8V, 0.34V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP111N281D-TR-FE - 892154-RP111N281D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP111N281D-TR-FE
892154-RP111N281D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP111N281D-TR-FE 892154-RP111N281D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892154-RP111N281D-TR -FE Series: RP111x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892154-RP111N281D-TR-FE
Series: RP111x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP111
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP111N281D-TR-FE
LDO Voltage Regulators RP111N281D-TR-FE
LDO Voltage Regulators Low Voltage Good Load Transient Response 500mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Low Voltage Good Load Transient Response 500mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number RP111N281D-TR-FE 892154-RP111N281D-TR-FE RP111N281D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP111N281D-TR-FE LDO Voltage Regulators
Package Type Other; BGA5 SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4915METTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Voltage Regulators - 2444551P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL7 - 910696-ADP3330ART-3.6-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers