Manufacturer: Ricoh
Win Source Part Number: 892144-RP110K291D-TR
Series: RP110x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA DFN(PLP)0808-4
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP110
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)0808-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RP110K291D-TR, 2129-RP110K291D-CT, 2129-RP110K291D-DKR,
Fixed Positive LDO Regulator, 2.9V, 0.4V Dropout, CMOS, PDSO4
LDO Voltage Regulators Low voltage Low supply current LDO Regulator
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 892144-RP110K291D-TR | RP110K291D-TR | RP110K291D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP110K291D-TR | LDO Voltage Regulators | |
| Output Polarity | Positive |