Manufacturer: Ricoh
Win Source Part Number: 298228-RP110K181B-TR
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, CMOS, PDSO4
LDO Voltage Regulators Low voltage Low supply current LDO Regulator
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 298228-RP110K181B-TR | RP110K181B-TR | RP110K181B-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP110K181B-TR | LDO Voltage Regulators | |
| Package Type | Other; PicoStar-4 |