Lingto Electronic Limited Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 130 140 150 160 170 180 184 185 186 187 188 189 190 191 192 193 194 195 196 200 210 216
Product Name Notes
0.8A SYNCHRONOUS STEP-UP DC/DC C
1A DRIVER TRANSISTOR BUILT-IN ST
IC REG 1A DRVR TRANS BUILT-IN ST
IC REG BOOST 3.3V 295MA SOT25
IC REG BOOST 5V 295MA SOT25
IC REG BOOST ADJ 1.2A 10MSOP
IC REG BOOST ADJ 1.2A 10USPB
IC REG BOOST ADJ 260MA SOT25
IC REG BOOST ADJ 310MA 6USPC
IC REG BOOST ADJ 310MA SOT25
IC REG BST ADJ/PROG 400MA SOT25
IC REG LIN -10.5V 200MA SOT89-5
IC REG LINEAR -12V 200MA 6USPC
IC REG LINEAR -12V 200MA SOT23
IC REG LINEAR -12V 200MA SOT89
IC REG LINEAR -2.6V 200MA SOT23
IC REG LINEAR -2.6V 200MA SOT89
IC REG LINEAR -3.3V 200MA 6USPC
IC REG LINEAR -3.3V 200MA SOT23
IC REG LINEAR -3.3V 200MA SOT89
IC REG LINEAR -3V 200MA 6USPC
IC REG LINEAR -3V 200MA SOT23
IC REG LINEAR -3V 200MA SOT89
IC REG LINEAR -4.5V 200MA 6USPC
IC REG LINEAR -4.5V 200MA SOT23
IC REG LINEAR -4.5V 200MA SOT89
IC REG LINEAR -4V 200MA 6USPC
IC REG LINEAR -4V 200MA SOT23
IC REG LINEAR -4V 200MA SOT89
IC REG LINEAR -5V 200MA 6USPC
IC REG LINEAR -5V 200MA SOT23
IC REG LINEAR -5V 200MA SOT89
IC REG LINEAR -6V 200MA 6USPC
IC REG LINEAR -6V 200MA SOT23
IC REG LINEAR -6V 200MA SOT89
PFM STEP-UP SYNCHRONOUS DCDC CON
STEP-UP DC/DC CONTROLLER, MAXDUT
STEP-UP DCDC CONTROLLER MAX.DUTY

<< Prev Next >>