Lingto Electronic Limited Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 150 160 170 180 190 200 204 205 206 207 208 209 210 211 212 213 214 215 216
Product Name Notes
1.5A COT CONTROL SYNCHRONOUS STE
IC REG BUCK 1.2V 1.5A 6USPC
IC REG BUCK 1.8V 1.5A 6USPC
IC REG BUCK 1V 1.5A 6USPC
IC REG BUCK 2.5V 1.5A 6USPC
IC REG BUCK 2.8V 1.5A 6USPC
IC REG BUCK 3.3V 1.5A 6USPC
ULTRA SMALL 1.5A COT CONTROL SYN

<< Prev Next >>