Lingto Electronic Limited Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
130
140
150
160
170
180
185
186
187
188
189
190
191
192
193
194
195
196
197
200
210
216
| Product Name | Notes |
|---|---|
| 0.8A SYNCHRONOUS STEP-UP DC/DC C | |
| IC REG BOOST 3.3V 350MA SOT25 | |
| IC REG BOOST 3.3V 800MA SOT25 | |
| IC REG BOOST 5V 800MA SOT25 |
| << Prev | Next >> |