Win Source Part Number: 1372443-XC6902N501PR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: XC6902
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Negative
Number of Regulators: 1
Voltage - Input (Max): -16V
Voltage - Output (Min/Fixed): -5V
Voltage Dropout (Max): 0.114V @ 20mA
Current - Output: 200mA
Current - Quiescent (Iq): 200 µA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Soft Start
IC REG LINEAR -5V 200MA SOT89 Product overview: XC6902N501PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6902N501PR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-89
IC REG LINEAR -5V 200MA SOT89
IC REG LINEAR -5V 200MA SOT89
IC REG LINEAR -5V 200MA SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1372443-XC6902N501PR-G | 776-XC6902N501PR-G | XC6902N501PR-G-ND | XC6902N501PR-G | XC6902N501PR-G | XC6902N501PR-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | -5V 200MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; Tape & Reel | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Dropout Voltage | 0.1140 volts | 0.0780 volts | 0.1140 volts | 0.1140 volts |