Lingto Electronic Limited Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 130 140 150 160 170 180 187 188 189 190 191 192 193 194 195 196 197 198 199 200 210 216
Product Name Notes
0.8A SYNCHRONOUS STEP-UP DC/DC C
IC REG BOOST 3.3V 800MA SOT25
IC REG BOOST 5V 800MA SOT25

<< Prev Next >>