Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-89
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1323738-XC6902N331PR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -16V
Voltage - Output (Min/Fixed): -3.3V
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-243AA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6902
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.142V @ 20mA
IC REG LINEAR -3.3V 200MA SOT89 Product overview: XC6902N331PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3.3V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -3.3V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6902N331PR-G can be used for catalog matching and distributor lookup.
45dB@(1kHz) 200mA Fixed 3.3V Negative electrode 16V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR -3.3V 200MA SOT89
IC REG LINEAR -3.3V 200MA SOT89
IC REG LINEAR -3.3V 200MA SOT89
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6902N331PR-G-ND | 1323738-XC6902N331PR-G | 776-XC6902N331PR-G | XC6902N331PR-G | XC6902N331PR-G | XC6902N331PR-G | XC6902N331PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | -3.3V 200MA SOT89 Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | Low Dropout | ||||
| Output Polarity | Negative | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; TO-243AA | SOT89; Other; TO-243AA | Other; Tape & Reel (TR) | SOT89 | Other; TO-243AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |