Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23
IC REG LINEAR -12V 200MA SOT23
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6902NC01MR-G-ND | XC6902NC01MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Negative | |
| Output Voltage Type | Fixed | |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Special Features | Input Overcurrent Protection |