Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23
IC REG LINEAR -5V 200MA SOT23
IC REG LINEAR -5V 200MA SOT23
IC REG LINEAR -5V 200MA SOT23
IC REG LINEAR -5V 200MA SOT23
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 893-XC6902N501MR-GTR-ND | XC6902N501MR-G | XC6902N501MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Negative | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Special Features | Input Overcurrent Protection |