Lingto Electronic Limited Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 130 140 150 160 170 180 189 190 191 192 193 194 195 196 197 198 199 200 201 210 216
Product Name Notes
0.8A SYNCHRONOUS STEP-UP DC/DC C
16V INPUT STEP-DOWN DCDC CONTROL
18V/1.0A SYNCHRONOUS BOOST DC/DC
1A SYNCHRONOUS STEP-DOWN DCDC CO
25V INPUT SYNCHRONOUS STEP-DOWN
600MA SYNCHRONOUS STEP-DOWN DCDC
IC REG BUCK 1.2V 600MA 6USPC
IC REG BUCK 1.2V 600MA SOT25
IC REG BUCK 1.5V 600MA 6USPC
IC REG BUCK 1.5V 600MA SOT25
IC REG BUCK 1.8V 600MA 6USPC
IC REG BUCK 1.8V 600MA SOT25
IC REG BUCK 1V 600MA SOT25
IC REG CTRLR BUCK SOT25

<< Prev Next >>