The Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, part number 51R6951, features a 2 mm pitch and is designed for through-hole applications. It is RoHS compliant and suitable for low voltage connections in high packing density electronic equipment. This connector supports a maximum current of 3.3A per contact at 25°C and has a working voltage rating of 800V DC or AC Peak. The connector is polarized to prevent misalignment and can be equipped with a latching feature for secure connections. It is available with various contact terminations, including gold plating for enhanced conductivity. The connector is also designed to withstand environmental stresses, with operational temperatures ranging from -55°C to +125°C and resistance to vibration and shock. This product is ideal for engineers seeking reliable and robust interconnect solutions for their projects.
Datamate L-Tek DIL Male Horizontal 3mm T
Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Through Hole, Header, 16, 2 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | M80-8511642 | 51R6951 |
| Product Name | Headers & Wire Housings | Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Through Hole, Header, 16, 2 Mm Rohs Compliant Harwin |
| Product Type | IC Headers | IC Headers |