HARWIN Headers & Wire Housings M80-8770722

Description
Datamate L-Tek SIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate L-Tek SIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8770722 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8770722
Headers & Wire Housings M80-8770722
Datamate L-Tek SIL Male Vertical 3mm Thr

Datamate L-Tek SIL Male Vertical 3mm Thr

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1349369-M80-8770722 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1349369-M80-8770722
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1349369-M80-8770722
Win Source Part Number: 1349369-M80-8770722 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Datamate L-Tek Number of Positions: 7 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 800V Mated Stacking Heights: 7.23mm, 10.2mm, 13.46mm Material Flammability Rating: UL94 V-0 Standard Package: 14 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-877 RoHS Status: RoHS non-compliant

Win Source Part Number: 1349369-M80-8770722
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Datamate L-Tek
Number of Positions: 7
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Lock
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Mated Stacking Heights: 7.23mm, 10.2mm, 13.46mm
Material Flammability Rating: UL94 V-0
Standard Package: 14
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.219" (5.56mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M80-877
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8770722 1349369-M80-8770722
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 800 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 103169-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amphenol Communications Solutions - 25P9936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details