HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8662622

Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332414-M80-8662622 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 26 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: ,M80-8662622-ND,952- 2589 Base Product Number: M80-866 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332414-M80-8662622 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 26 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: ,M80-8662622-ND,952- 2589 Base Product Number: M80-866 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332414-M80-8662622 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332414-M80-8662622
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332414-M80-8662622
Manufacturer: Harwin Inc. Win Source Part Number: 1332414-M80-8662622 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 26 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: ,M80-8662622-ND,952- 2589 Base Product Number: M80-866 RoHS Status: RoHS non-compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332414-M80-8662622
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 26
Features: Strain Relief Clips
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Phosphor Bronze
Voltage Rating: 120V
Material Flammability Rating: UL94 V-0
Standard Package: 8
Mounting: Through Hole, Right Angle
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.235" (5.97mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: ,M80-8662622-ND,952-2589
Base Product Number: M80-866
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Headers & Wire Housings - M80-8662622 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8662622
Headers & Wire Housings M80-8662622
Datamate L-Tek DIL Male Horizontal 3mm T

Datamate L-Tek DIL Male Horizontal 3mm T

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332414-M80-8662622 M80-8662622
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Through Hole, Right Angle
Voltage Rating 120 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
PCB Connector Headers & Receptacles - 103326-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145226-0261N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details