HARWIN Headers & Wire Housings M80-8671622

Description
Datamate L-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate L-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8671622 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8671622
Headers & Wire Housings M80-8671622
Datamate L-Tek DIL Male Vertical 3mm Thr

Datamate L-Tek DIL Male Vertical 3mm Thr

Buy Now
Headers, Male Pins - M80-8671622 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M80-8671622
Headers, Male Pins M80-8671622
CONN HEADER VERT 16POS 2MM

CONN HEADER VERT 16POS 2MM

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6263
Connector, Header, 16Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6263
CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: No

CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-8671622 M80-8671622 56AC6263
Product Name Headers & Wire Housings Headers, Male Pins Connector, Header, 16Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Voltage Rating 800 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Btb Conn, R/a Header, 32Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 85AH6337 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details