HARWIN Headers & Wire Housings M80-8261642

Description
Datamate L-Tek DIL Male Vertical SMT Con
Request a Quote Datasheet
Description
Datamate L-Tek DIL Male Vertical SMT Con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8261642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8261642
Headers & Wire Housings M80-8261642
Datamate L-Tek DIL Male Vertical SMT Con

Datamate L-Tek DIL Male Vertical SMT Con

Buy Now
Board-Board Conn, Header, 16Way, 2Row; Connector Type Harwin - 71K8577 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 16Way, 2Row; Connector Type Harwin
71K8577
Board-Board Conn, Header, 16Way, 2Row; Connector Type Harwin 71K8577
BOARD-BOARD CONN, HEADER, 16WAY, 2ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 16WAY, 2ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8261642 71K8577
Product Name Headers & Wire Housings Board-Board Conn, Header, 16Way, 2Row; Connector Type Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 Ultra Low Profile - 10129206-1201101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details