HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8510842

Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332375-M80-8510842 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 8 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 21 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-1129-5,M80851084 2 Base Product Number: M80-851 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332375-M80-8510842 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 8 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 21 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-1129-5,M80851084 2 Base Product Number: M80-851 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332375-M80-8510842 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332375-M80-8510842
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332375-M80-8510842
Manufacturer: Harwin Inc. Win Source Part Number: 1332375-M80-8510842 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 8 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 21 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-1129-5,M80851084 2 Base Product Number: M80-851 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332375-M80-8510842
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 8
Features: Strain Relief Clips
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Material Flammability Rating: UL94 V-0
Standard Package: 21
Mounting: Through Hole, Right Angle
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.235" (5.97mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1129-5,M808510842
Base Product Number: M80-851
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers & Wire Housings - M80-8510842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8510842
Headers & Wire Housings M80-8510842
Datamate L-Tek DIL Male Horizontal 3mm T

Datamate L-Tek DIL Male Horizontal 3mm T

Buy Now
Headers & Wire Housings - M80-8510842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8510842
Headers & Wire Housings M80-8510842
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332375-M80-8510842 M80-8510842
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through Hole, Right Angle
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
For .084 -.102
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
Conn, Header, 4Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3751 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details