HARWIN Headers & Wire Housings M80-8412642

Description
Datamate L-Tek DIL Male Horizontal 3mm T
Request a Quote
Description
Datamate L-Tek DIL Male Horizontal 3mm T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8412642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8412642
Headers & Wire Housings M80-8412642
Datamate L-Tek DIL Male Horizontal 3mm T

Datamate L-Tek DIL Male Horizontal 3mm T

Buy Now
Connector, Header, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6251 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6251
Connector, Header, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6251
CONNECTOR, HEADER, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8412642 56AC6251
Product Name Headers & Wire Housings Connector, Header, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details