HARWIN Headers & Wire Housings M80-8520342

Description
Datamate L-Tek SIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate L-Tek SIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8520342 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8520342
Headers & Wire Housings M80-8520342
Datamate L-Tek SIL Male Vertical 3mm Thr

Datamate L-Tek SIL Male Vertical 3mm Thr

Buy Now
Connector, Header, 3Pos, 1Row, 2Mm; Pitch Spacing Harwin - 56AC6257 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm; Pitch Spacing Harwin
56AC6257
Connector, Header, 3Pos, 1Row, 2Mm; Pitch Spacing Harwin 56AC6257
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8520342 56AC6257
Product Name Headers & Wire Housings Connector, Header, 3Pos, 1Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0466 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
1 1/4
Specs
Product Type IC Socket
View Details