HARWIN Headers & Wire Housings M80-8661222

Description
Datamate L-Tek DIL Male Horizontal 3mm T
Request a Quote
Description
Datamate L-Tek DIL Male Horizontal 3mm T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 12Pos, 2Row, 2Mm (part number 56AC6260) is a male double row horizontal PC tail connector designed for through-hole mounting. It features a pitch spacing of 2mm and accommodates 12 contacts. The connector is part of the Datamate L-Tek M80 Series and is compatible with female connectors specified in the datasheet. It includes strain relief straps for enhanced stability during use. The contact plating is gold, and the product is not RoHS compliant. This connector is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 12Pos, 2Row, 2Mm (part number 56AC6260) is a male double row horizontal PC tail connector designed for through-hole mounting. It features a pitch spacing of 2mm and accommodates 12 contacts. The connector is part of the Datamate L-Tek M80 Series and is compatible with female connectors specified in the datasheet. It includes strain relief straps for enhanced stability during use. The contact plating is gold, and the product is not RoHS compliant. This connector is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8661222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8661222
Headers & Wire Housings M80-8661222
Datamate L-Tek DIL Male Horizontal 3mm T

Datamate L-Tek DIL Male Horizontal 3mm T

Buy Now
Connector, Header, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6260 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6260
Connector, Header, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6260
CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: No

CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8661222 56AC6260
Product Name Headers & Wire Housings Connector, Header, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Headers & Wire Housings - 102823-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 16Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3851 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details