HARWIN Headers & Wire Housings M80-8820542

Description
Datamate L-Tek SIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate L-Tek SIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8820542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8820542
Headers & Wire Housings M80-8820542
Datamate L-Tek SIL Male Vertical 3mm Thr

Datamate L-Tek SIL Male Vertical 3mm Thr

Buy Now
Headers & Wire Housings - M80-8820542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8820542
Headers & Wire Housings M80-8820542
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Plug, 5Pos, 1Row, 2Mm; Pitch Spacing Harwin - 75Y6433 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 5Pos, 1Row, 2Mm; Pitch Spacing Harwin
75Y6433
Connector, Plug, 5Pos, 1Row, 2Mm; Pitch Spacing Harwin 75Y6433
CONNECTOR, PLUG, 5POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, PLUG, 5POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8820542 75Y6433
Product Name Headers & Wire Housings Connector, Plug, 5Pos, 1Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 45AC2545 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2242096F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
For .022 -.034
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details