HARWIN Headers & Wire Housings M80-8261042

Description
Datamate L-Tek DIL Male Vertical SMT Con
Request a Quote
Description
Datamate L-Tek DIL Male Vertical SMT Con
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8261042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8261042
Headers & Wire Housings M80-8261042
Datamate L-Tek DIL Male Vertical SMT Con

Datamate L-Tek DIL Male Vertical SMT Con

Buy Now
Board-Board Conn, Header, 10Way, 2Row; Connector Type Harwin - 71K8574 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 2Row; Connector Type Harwin
71K8574
Board-Board Conn, Header, 10Way, 2Row; Connector Type Harwin 71K8574
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site
Connector, Header10Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6536 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header10Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6536
Connector, Header10Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6536
CONNECTOR, HEADER10POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, HEADER10POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-8261042 71K8574 45AJ6536
Product Name Headers & Wire Housings Board-Board Conn, Header, 10Way, 2Row; Connector Type Harwin Connector, Header10Pos, 2Row, 2Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DDR4 SMT - 10147563-1501J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details