HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8511242

Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332456-M80-8511242 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 12 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 16 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M808511242,952-1131- 5 Base Product Number: M80-851 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332456-M80-8511242 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 12 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 16 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M808511242,952-1131- 5 Base Product Number: M80-851 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332456-M80-8511242 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332456-M80-8511242
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332456-M80-8511242
Manufacturer: Harwin Inc. Win Source Part Number: 1332456-M80-8511242 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 12 Features: Strain Relief Clips Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 16 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M808511242,952-1131- 5 Base Product Number: M80-851 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332456-M80-8511242
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 12
Features: Strain Relief Clips
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Material Flammability Rating: UL94 V-0
Standard Package: 16
Mounting: Through Hole, Right Angle
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.235" (5.97mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808511242,952-1131-5
Base Product Number: M80-851
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers & Wire Housings - M80-8511242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8511242
Headers & Wire Housings M80-8511242
Datamate L-Tek DIL Male Horizontal 3mm T

Datamate L-Tek DIL Male Horizontal 3mm T

Buy Now
Headers & Wire Housings - M80-8511242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8511242
Headers & Wire Housings M80-8511242
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 12, 2 Mm Rohs Compliant Harwin - 58M9690 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 12, 2 Mm Rohs Compliant Harwin
58M9690
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 12, 2 Mm Rohs Compliant Harwin 58M9690
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 12, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 12, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1332456-M80-8511242 M80-8511242 58M9690
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 12, 2 Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through Hole, Right Angle
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-96406F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details